location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex ViewMate Monitor Arm 461

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ViewMate Monitor Arm 461
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51.461 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410514617 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex ViewMate Monitor Arm 461
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10 kg
  • - Wall
  • - Silver
Long product name Dataflex ViewMate Monitor Arm 461 :
The long product name of Dataflex ViewMate Monitor Arm 461. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ViewMate Monitor Arm 461
More>>>
Dataflex ViewMate Monitor Arm 461:
The official description of Dataflex ViewMate Monitor Arm 461 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This mount can swivel lateral over 180° and holds monitors upto 10kg. The monitor distance from wall measures 105mm. Including a VESA 75-100mm adapter.

* Mounts single monitor to wall
* Monitor distance from wall 105mm
* VESA: MIS-D 75 x 75/100 x 100mm compatible
* Two pivoting points
* Rotate 270°, lateral 180°
* Max. weight capacity of 10kg./monitor (up to 24"/24"W)
* With integrated wallmount

Short summary description Dataflex ViewMate Monitor Arm 461:
This short summary of the Dataflex ViewMate Monitor Arm 461 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex ViewMate Monitor Arm 461, 10 kg, 270°, Silver

Long summary description Dataflex ViewMate Monitor Arm 461:
This is an auto-generated long summary of Dataflex ViewMate Monitor Arm 461 based on the first three specs of the first five spec groups.

Dataflex ViewMate Monitor Arm 461. Maximum weight capacity: 10 kg. Angle of rotation: 270°, Distance to the wall (max): 10.5 cm. Product colour: Silver

Mounting
Maximum weight capacity *
10 kg
Mounting type *
Wall
Ergonomics
Swivel angle
-90°
Angle of rotation
270°
Number of pivot points
2
Ergonomics
Distance to the wall (max)
10.5 cm
Design
Product colour *
Silver
Other features
Mounting interface
VESA: MIS-D 75 x 75/100 x 100 mm
Screen size compatibility
24