Dataflex logo

Dataflex PRX Acoustic Printer Hood 100

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130024
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dataflex PRX Acoustic Printer Hood 100:

Dataflex PRX Acoustic Printer Hood 100, Acrylic, Hardboard, Grey, 43 dB, 608 mm, 514 mm, 325 mm

Long summary description Dataflex PRX Acoustic Printer Hood 100:

Dataflex PRX Acoustic Printer Hood 100. Material: Acrylic, Hardboard, Product colour: Grey, Printing noise level: 43 dB. Width: 608 mm, Depth: 514 mm, Height: 325 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.