Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 27939145 data-sheets &
29130 brands
– register (free)
Tablet Cases
Data Components 194202N tablet case 24.6 cm (9.7") Folio Black
Data Components 194202N tablet case 24.6 cm (9.7") Folio Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Data Components
Product name:
194202N
Product code:
194202N
Category:
Tablet Cases
Icecat Product ID:
36168793
Data-sheet quality:
created/standardized by Icecat
Product views:
4689
Info modified on:
21 Jan 2026, 01:51:23
The Story
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE