More>>>
Short summary description Daikin FTXJ25LW air conditioner Split system White:
This short summary of the Daikin FTXJ25LW air conditioner Split system White data-sheet is auto-generated and uses the product title and the first six key specs.
Daikin FTXJ25LW, A+++, A++, 2.4 kWh, 3.2 kWh, 97 kWh, 822 kWh
Long summary description Daikin FTXJ25LW air conditioner Split system White:
This is an auto-generated long summary of Daikin FTXJ25LW air conditioner Split system White based on the first three specs of the first five spec groups.
Daikin FTXJ25LW. Energy efficiency class (cooling): A+++, Energy efficiency class (heating) (Average heating season): A++, Hourly energy consumption (cooling): 2.4 kWh. Indoor unit noise level (high speed): 54 dB, Indoor unit type: Wall-mountable, Indoor unit width: 99.8 cm. Outdoor unit noise level: 61 dB, Outdoor unit width: 28.5 cm, Outdoor unit depth: 76.5 cm