EU Energy Label
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Daikin FTXB50B air conditioner Split system White:
This short summary of the Daikin FTXB50B air conditioner Split system White data-sheet is auto-generated and uses the product title and the first six key specs.
Daikin FTXB50B, A+, A+, 5.48 kWh, 5.62 kWh, 324 kWh, 1195 kWh
Long summary description Daikin FTXB50B air conditioner Split system White:
This is an auto-generated long summary of Daikin FTXB50B air conditioner Split system White based on the first three specs of the first five spec groups.
Daikin FTXB50B. Energy efficiency class (cooling): A+, Energy efficiency class (heating) (Average heating season): A+, Hourly energy consumption (cooling): 5.48 kWh. Indoor unit noise level (high speed): 55 dB, Indoor unit type: Wall-mountable, Indoor unit width: 106.5 cm. Outdoor unit noise level: 64 dB, Outdoor unit width: 32.8 cm, Outdoor unit depth: 85.5 cm