Dahua Technology logo

Dahua Technology DH-XVR5108H-I Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37691
Info modified on:
24 Feb 2020, 10:27:24
Short summary description Dahua Technology DH-XVR5108H-I Black:

Dahua Technology DH-XVR5108H-I, Black, 1920 x 1080 pixels, H.264, H.264+, H.265, H.265+, 1920×1080, 1280×1024, 1280×720, 8 channels, NTSC, PAL

Long summary description Dahua Technology DH-XVR5108H-I Black:

Dahua Technology DH-XVR5108H-I. Product colour: Black, Maximum video resolution: 1920 x 1080 pixels, Video compression formats: H.264, H.264+, H.265, H.265+. Video input channels: 8 channels, Audio input: RCA, Audio output: RCA. Ethernet interface type: Gigabit Ethernet, Supported network protocols: HTTP, HTTPS, TCP/IP, IPv4/IPv6, Wi-Fi, 3G/4G, UPnP, RTSP, UDP, SMTP, NTP, DHCP, DNS, IP Filter,..., Number of users: 128 user(s). HDD interface: Serial ATA, Serial ATA II, Serial ATA III, Maximum HDD capacity: 10 TB. Power supply type: DC, DC voltage: 12 V, Power consumption (typical): 10 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.