Dahua Technology logo

Dahua Technology Lite SD49225T-HN security camera IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70599
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dahua Technology Lite SD49225T-HN security camera IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

Dahua Technology Lite SD49225T-HN, IP security camera, Indoor & outdoor, Wired, Auto scan, Auto pan, DH-SD, CE: EN55032/EN55024/EN50130-4 FCC: Part15 subpartB,ANSI C63.4- 2014 UL: UL60950-1+CAN/CSA...

Long summary description Dahua Technology Lite SD49225T-HN security camera IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

Dahua Technology Lite SD49225T-HN. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Black, White, Housing material: Metal. Minimum illumination: 0.005 lx, Tilt angle range: -15 - 90°, Tilt speed: 120 °/sec. Sensor type: CMOS, Optical sensor size: 25.4 / 2.8 mm (1 / 2.8"). Optical zoom: 25x, Digital zoom: 16x, Detect distance: 1613 m

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.