Dahua Technology logo

Dahua Technology Pro DH-IPC-HFW5442E-ZE Bullet IP security camera Outdoor 2688 x 1520 pixels Ceiling/wall

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44643
Info modified on:
14 May 2025, 11:48:20
Short summary description Dahua Technology Pro DH-IPC-HFW5442E-ZE Bullet IP security camera Outdoor 2688 x 1520 pixels Ceiling/wall:

Dahua Technology Pro DH-IPC-HFW5442E-ZE, IP security camera, Outdoor, Wired, CE-LVD:EN60950-1 CE-EMC 2014/30/EU FCC:47 CFR FCC 15, B UL/CUL: UL60950-1 CAN/CSA C22.2..., Ceiling/wall, White

Long summary description Dahua Technology Pro DH-IPC-HFW5442E-ZE Bullet IP security camera Outdoor 2688 x 1520 pixels Ceiling/wall:

Dahua Technology Pro DH-IPC-HFW5442E-ZE. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Angle of rotation: 360°, Lens viewing angle, horizontal: 114°, Lens viewing angle, vertical: 62°. Sensor type: CMOS, Optical sensor size: 25.4 / 1.8 mm (1 / 1.8"), Number of effective pixels (H x V): 2688 x 1520 pixels. Optical zoom: 4.4x, Focal length range: 2.7 - 12 mm, Detect distance (wide): 56 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.