Dahua Technology Lite NVR4216-16P-4KS2, 16 channels, 3840 x 2160 pixels, 3840x2160, 1920x1080, 1280x1024, 1280x720, 1024x768, 20000 Kbit/s, 128 user(s), H.264, H.265
Dahua Technology Lite NVR4216-16P-4KS2. Video input channels: 16 channels, Maximum resolution: 3840 x 2160 pixels, Supported resolutions: 3840x2160, 1920x1080, 1280x1024, 1280x720, 1024x768. Maximum storage capacity: 12 TB, HDD interface: Serial ATA III. Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3af, IEEE 802.3at, Supported network protocols: HTTP, HTTPS, TCP/IP, IPv4/IPv6, UPnP, RTSP, UDP, SMTP, NTP, DHCP, DNS, IP Filter, PPPoE,DDNS, FTP. Rack capacity: 1U, Brand compatibility: Any brand, Product colour: Black. Power consumption (typical): 13.2 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz