Dahua Technology logo

Dahua Technology HAC-HFW1100R Bullet IP security camera Indoor & outdoor 1280 x 720 pixels Wall

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14191
Info modified on:
04 Nov 2024, 15:16:08
Short summary description Dahua Technology HAC-HFW1100R Bullet IP security camera Indoor & outdoor 1280 x 720 pixels Wall:

Dahua Technology HAC-HFW1100R, IP security camera, Indoor & outdoor, Wired, 20 m, CE (EN55032, EN55024, EN50130-4) FCC (CFR 47 FCC Part 15 subpartB, ANSI C63.4-2014) UL..., Wall

Long summary description Dahua Technology HAC-HFW1100R Bullet IP security camera Indoor & outdoor 1280 x 720 pixels Wall:

Dahua Technology HAC-HFW1100R. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: White, Form factor: Bullet. Minimum illumination: 0.05 lx, Angle of rotation: 360°, Lens viewing angle, horizontal: 72.3°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Normal focusing range: 0.5 m, Fixed focal length: 3.6 mm

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.