Dahua Technology logo

Dahua Technology Eco-savvy 3.0 IPC-HDBW4431E-ASE Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall

Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22505
Info modified on:
14 May 2025, 11:48:20
Short summary description Dahua Technology Eco-savvy 3.0 IPC-HDBW4431E-ASE Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall:

Dahua Technology Eco-savvy 3.0 IPC-HDBW4431E-ASE, IP security camera, Indoor & outdoor, Wired, CE (EN 60950:2000) UL:UL60950-1 FCC: FCC Part 15 Subpart B, Ceiling/wall, White

Long summary description Dahua Technology Eco-savvy 3.0 IPC-HDBW4431E-ASE Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall:

Dahua Technology Eco-savvy 3.0 IPC-HDBW4431E-ASE. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Dome. Angle of rotation: 355°, Lens viewing angle, horizontal: 104°, Lens viewing angle, vertical: 55°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Digital zoom: 16x, Detect distance: 56 m, Observe distance: 22 m

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.