Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 28216019 data-sheets &
29127 brands
– register (free)
Projection Screens
Da-Lite 87153V projection screen 2.34 m (92") 16:9
Da-Lite 87153V projection screen 2.34 m (92") 16:9
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Da-Lite
Product name:
87153V
Product code:
87153V
Category:
Projection Screens
Icecat Product ID:
23230114
Data-sheet quality:
created/standardized by Icecat
Product views:
18342
Info modified on:
07 Mar 2024, 15:34:52
The Story
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE