Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22416307 data-sheets &
36840 brands
– register (free)
Projection Screens
Da-Lite Deluxe Insta-Theater 60" x 80" projection screen 2.54 m (100")
Da-Lite Deluxe Insta-Theater 60" x 80" projection screen 2.54 m (100")
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Da-Lite
Product name:
Deluxe Insta-Theater 60" x 80"
Product code:
87063
Category:
Projection Screens
Icecat Product ID:
550620
Data-sheet quality:
created/standardized by Icecat
Product views:
45700
Info modified on:
07 Mar 2024, 15:34:52
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE