Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25165260 data-sheets &
28622 brands
– register (free)
Projection Screens
Da-Lite Model B 60" x 80" projection screen 2.54 m (100")
Da-Lite Model B 60" x 80" projection screen 2.54 m (100")
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Da-Lite
Product name:
Model B 60" x 80"
Product code:
40194
Category:
Projection Screens
Icecat Product ID:
550669
Data-sheet quality:
created/standardized by Icecat
Product views:
95455
Info modified on:
07 Mar 2024, 15:34:52
Specs
Contact Details
Distributors
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE