location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

dbramante1928 Copenhagen - Galaxy S5 - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
dbramante1928 Check ‘dbramante1928’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Copenhagen - Galaxy S5 - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
COS5GTBL0485
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711428004857
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by dbramante1928: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Feb 2023
Product end of life date
Bullet Points dbramante1928 Copenhagen - Galaxy S5 - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wallet case 12.9 cm (5.1") Samsung
  • - Leather
  • - Black
  • - Shock resistant
  • - Desktop stand
Warranty: 2 Years
Long product name dbramante1928 Copenhagen - Galaxy S5 - Black :
The long product name of dbramante1928 Copenhagen - Galaxy S5 - Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Copenhagen - Galaxy S5 - Black
More>>>
dbramante1928 Copenhagen - Galaxy S5 - Black:
The official description of dbramante1928 Copenhagen - Galaxy S5 - Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Leather Wallet Folio Copenhagen, has an elegant, timeless design that protects your Galaxy S5
The wallet folds in a notebook style and fastens with a magnetic leather tab providing a sleek, slim and minimalistic look and feel
dbramante1928 produces pure leather products, respecting the core values of strength, durability, functionality and style.
Designed in Denmark, they are handcrafted by skilled craftsmen, using the best materials and the finest Indian Leather.

- Speaker holes on cover enable phone calls even with the wallet closed
- Snap case provides snug and secure fit
- Allows access to all ports and functionality
- Includes 2 credit card slot and a pocket for notes
- 2 year guarantee

Short summary description dbramante1928 Copenhagen - Galaxy S5 - Black:
This short summary of the dbramante1928 Copenhagen - Galaxy S5 - Black data-sheet is auto-generated and uses the product title and the first six key specs.

dbramante1928 Copenhagen - Galaxy S5 - Black, Wallet case, Samsung, Galaxy S5, 12.9 cm (5.1"), Black

Long summary description dbramante1928 Copenhagen - Galaxy S5 - Black:
This is an auto-generated long summary of dbramante1928 Copenhagen - Galaxy S5 - Black based on the first three specs of the first five spec groups.

dbramante1928 Copenhagen - Galaxy S5 - Black. Case type: Wallet case, Brand compatibility: Samsung, Compatibility: Galaxy S5, Maximum screen size: 12.9 cm (5.1"), Product colour: Black, Desktop stand

Features
Maximum screen size *
12.9 cm (5.1")
Compatibility *
Galaxy S5
Case type *
Wallet case
Material *
Leather
Product colour *
Black
Brand compatibility *
Samsung
Desktop stand
Yes
Protection features
Shock resistant
Country of origin
India
Technical details
Sustainability compliance
Yes
Weight & dimensions
Width
92 mm
Depth
28 mm
Height
157 mm
Weight
91 g
Packaging data
Quantity per pack
40 pc(s)
Package width
92 mm
Package depth
28 mm
Package height
157 mm
Package weight
122 g
Logistics data
Products per pallet (EU)
2560 pc(s)
Master (outer) case width
380 mm
Master (outer) cases per pallet layer (EU)
72 pc(s)
Master (outer) case length
300 mm
Master (outer) case height
180 mm
Master (outer) case net weight
820 g
Master (outer) case volume
20520 cm³
Other features
Carrying style
Bag, Hand (carrying), Pocket (carrying)
Brand Image Product code Product Stock Price from
dbramante1928 Copenhagen - Samsung Galaxy S6 - Golden tan dbramante1928 Copenhagen - Samsung Galaxy S6 - Golden tan
(show image)
COS6GT000585 Copenhagen - Samsung Galaxy S6 - Golden tan 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 Copenhagen - Samsung Galaxy S6 - Hunter dark dbramante1928 Copenhagen - Samsung Galaxy S6 - Hunter dark
(show image)
COS6HD000586 Copenhagen - Samsung Galaxy S6 - Hunter dark 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 COS6GTBL0587 mobile phone case 12.9 cm (5.1") Folio Black dbramante1928 COS6GTBL0587 mobile phone case 12.9 cm (5.1") Folio Black
(show image)
COS6GTBL0587 COS6GTBL0587 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 Copenhagen - Galaxy S5 - Hunter dark dbramante1928 Copenhagen - Galaxy S5 - Hunter dark
(show image)
COS5HD000483 Copenhagen - Galaxy S5 - Hunter dark 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 Cover - iPhone 5 - Hunter dbramante1928 Cover - iPhone 5 - Hunter
(show image)
FCI5HU000299 Cover - iPhone 5 - Hunter 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown
(show image)
COS5HD000534 Copenhagen 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Black dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Black
(show image)
COS5GTBL0535 Copenhagen 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown dbramante1928 Copenhagen mobile phone case 12.9 cm (5.1") Wallet case Brown
(show image)
COS5GT000533 Copenhagen 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 flip-down case for iPhone 5 - Crocodile brown dbramante1928 flip-down case for iPhone 5 - Crocodile brown
(show image)
FDI5CRBR0232 flip-down case for iPhone 5 - Crocodile brown 0.00
(excl. VAT)
0 (incl. VAT)
dbramante1928 FCI5CRBR0297 mobile phone case 10.2 cm (4") Folio Brown dbramante1928 FCI5CRBR0297 mobile phone case 10.2 cm (4") Folio Brown
(show image)
FCI5CRBR0297 FCI5CRBR0297 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)