D-Link WBR-2310, CCK, OFDM, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, -54Mbps OFDM, 10%, -68dBm, -48Mbps OFDM, 10%, -68dBm, -36Mbps OFDM, 10%, -75dBm, -24Mbps OFDM,..., PPTP / L2TP / IPSec, WAN, WLAN, LAN (10/100), FCC
D-Link WBR-2310. Modulation: CCK, OFDM. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, Receiver sensitivity: -54Mbps OFDM, 10%, -68dBm, -48Mbps OFDM, 10%, -68dBm, -36Mbps OFDM, 10%, -75dBm, -24Mbps OFDM,.... Supported network protocols: PPTP / L2TP / IPSec. LED indicators: WAN, WLAN, LAN (10/100). Certification: FCC