D-Link logo

D-Link WBR-1310 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134975
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link WBR-1310 wireless router Fast Ethernet Black:

D-Link WBR-1310, 802.11g, Ethernet LAN, Black

Long summary description D-Link WBR-1310 wireless router Fast Ethernet Black:

D-Link WBR-1310. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: 128-bit WEP, 64-bit WEP, WPA. Product colour: Black, LED indicators: LAN, WAN, WLAN. Certification: FCC, Wi-Fi.

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.