D-Link logo

D-Link GO-RTW-N300 wireless router Fast Ethernet White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113864
Info modified on:
23 Feb 2023, 16:34:12
Short summary description D-Link GO-RTW-N300 wireless router Fast Ethernet White:

D-Link GO-RTW-N300, Wi-Fi 4 (802.11n), Ethernet LAN, White

Long summary description D-Link GO-RTW-N300 wireless router Fast Ethernet White:

D-Link GO-RTW-N300. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u. Security algorithms: 128-bit WEP, 64-bit WEP, WEP, WPA, WPA2, WPS, WPS-PBC, WPS-PIN. Product colour: White, LED indicators: LAN, Power. Certification: CE, Wi-Fi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.