Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link GO-RT-N150 wireless router Fast Ethernet Black,Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO-RT-N150
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GO-RT-N150
Category Wireless Routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70898
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 21 Jun 2019 10:32:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link GO-RT-N150 wireless router Fast Ethernet Black,Grey :
The short editorial description of D-Link GO-RT-N150 wireless router Fast Ethernet Black,Grey

802.11b/g/n, Fast Ethernet, WPA/WPA2, WPS, 5x RJ-45
More>>>
D-Link GO-RT-N150 wireless router Fast Ethernet Black,Grey:
The official marketing text of D-Link GO-RT-N150 wireless router Fast Ethernet Black,Grey as supplied by the manufacturer

The Wireless N150 Easy Router (GO-RT-N150) is an attractive, high-performance router that makes it easy to share your broadband Internet connection with all your devices. Simply connect it to your broadband modem, and then use the web-based Setup Wizard that guides you step by step through the configuration process. Whether you’re surfing the web on your desktop or relaxing on the couch with your laptop, the Wireless N150 Easy Router keeps you connected wherever you are in your home.

A Fast and Reliable Home Network

The Wireless N150 Easy Router creates a high-speed home network with wireless speeds of up to 150 Mbps for fast file transfers and smooth online gaming. The built-in internal antenna increases the wireless coverage range so you can avoid “dead spots” and get a reliable connection in every corner of your home.

Flexible Connectivity for Your Devices

Whether you’re using a desktop or laptop PC, or a smartphone or tablet, the Wireless N150 Easy Router keeps you connected to the Internet. Four 10/100 Fast Ethernet ports connect to your wired devices, and Wireless N 150 lets you connect all your wireless devices across your home. Get some work done on your desktop, play online with your game console, or check out online videos on your smartphone - the Wireless N150 Easy Router lets you access the Internet with all your devices.

Easy to Set Up, Easy to Secure

Sharing your Internet connection doesn’t have to be a complicated process - just open a web browser to access the Setup Wizard and follow the easy step-by-step instructions to get started. Create a secure network with the touch of a button using Wi-Fi Protected Setup, which instantly creates a secure connection to a new device without the need to fill in settings or passwords.

Modern, Artistic Design

The unique design of the Wireless N150 Easy Router means that you don’t need to hide another piece of tech clutter in your home. With all ports and connectors discreetly hidden on the back of the device, you can proudly display your Wireless N150 Easy Router as a seamless part of any modern home.

Short summary description D-Link GO-RT-N150 wireless router Fast Ethernet Black,Grey:
This short summary of the D-Link GO-RT-N150 wireless router Fast Ethernet Black,Grey data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link GO-RT-N150, Wi-Fi 4 (802.11n), 150 Mbit/s, 802.11b,802.11g,Wi-Fi 4 (802.11n), Fast Ethernet, IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3,IEEE 802.3u,IEEE 802.3x, 10,100 Mbit/s

Long summary description D-Link GO-RT-N150 wireless router Fast Ethernet Black,Grey:
This is an auto-generated long summary of D-Link GO-RT-N150 wireless router Fast Ethernet Black,Grey based on the first three specs of the first five spec groups.

D-Link GO-RT-N150. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b,802.11g,Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Networking standards: IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3,IEEE 802.3u,IEEE 802.3x, Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: WPA,WPA2,WPS,WPS-PBC,WPS-PIN. Product colour: Black,Grey, LED indicators: Power,WAN. Antenna type: Internal

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Connection of this device is done via Wi-Fi in a high standard.
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
150 Mbit/s
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN interface type *
Fast Ethernet
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3,IEEE 802.3u,IEEE 802.3x
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Mobile networking
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
4G *
Fourth generation of mobile phone mobile communication technology standards. A 4G system provides mobile ultra-broadband Internet access, for example to laptops with USB wireless modems, to smartphones, and to other mobile devices. Conceivable applications include amended mobile web access, IP telephony, gaming services, high-definition mobile TV, video conferencing, 3D television, and cloud computing.
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
4
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Management features
Web-based management
Using a website/web application to manage something.
Yes
Reset button
Yes
Security
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WPA,WPA2,WPS,WPS-PBC,WPS-PIN
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Protocols
DHCP client
Whether the product features a DHCP (Dynamic Host Configuration Protocol) to obtain IP addresses within a network.
Yes
DHCP server
A server is a system which that responds to requests across a computer network to provide, or help to provide, a network service. DCHP servers uses the DCHP (Dynamic Host Configuration Protocol), which is a standardized networking protocol used by servers on an IP network to allocate IP addresses to computers. The purpose of DHCP is to automate the IP address configuration of a computer without a network administrator. IP addresses are typically selected from a range of assigned IP addresses stored in a database on the server and issued to a computer which requests a new IP address. An IP address is assigned to a computer for a set interval, after which, the computer must renew the IP address or acquire a new one.
Yes
Universal Plug and Play (UPnP)
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Grey
LED indicators
Power,WAN
Antenna
Antenna type *
Type of antenna, also known an aerial, e.g. external, internal.
Internal
Features
Certification
CE B, RoHS, EuP, WEEE
Power
Power source type *
What the power source is.
AC
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 7 Enterprise,Windows 7 Home Basic,Windows 7 Home Premium,Windows 7 Professional,Windows 7 Starter,Windows 7 Ultimate,Windows Vista Business,Windows Vista Enterprise,Windows Vista Home Basic,Windows Vista Home Premium,Windows Vista Ultimate,Windows XP Professional
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS X 10.10 Yosemite,Mac OS X 10.4 Tiger,Mac OS X 10.5 Leopard,Mac OS X 10.6 Snow Leopard,Mac OS X 10.7 Lion,Mac OS X 10.8 Mountain Lion,Mac OS X 10.9 Mavericks
Weight & dimensions
Width
The measurement or extent of something from side to side.
158 mm
Depth
The distance from the front to the back of something.
113 mm
Height
The measurement of the product from head to foot or from base to top.
54 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
162.4 g
Packaging data
AC adapter included
Yes
Manual
Yes
Other features
Mobile network connection
No
WLAN data transfer rates supported
150 Mbit/s
Rack mounting
The type of mounting that can position devices in a shelving system (rack).
No
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:32:06
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:32:07
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:32:06
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:32:07
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:32:06
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:32:06
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:32:08
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:32:07
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:32:07
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:32:07
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:32:08
0%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:32:06
0%
Show all
Country Distributor
Nederland 1 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Czech Republic 1 distributor(s)
Deutschland 1 distributor(s)
Customer service details