D-Link logo

D-Link EBR-2310 wired router

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180558
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link EBR-2310 wired router:

D-Link EBR-2310, IEEE 802.3, IEEE 802.3u, 10 Mbit/s, Network address translation (NAT) firewall, Web, FCC, Internet Explorer 6, CD-ROM

Long summary description D-Link EBR-2310 wired router:

D-Link EBR-2310. Networking standards: IEEE 802.3, IEEE 802.3u, Data transfer rate: 10 Mbit/s. Firewall security: Network address translation (NAT) firewall, Filtering description: Web. Certification: FCC, Minimum system requirements: Internet Explorer 6, CD-ROM. Weight: 227 g. Package width: 211 mm, Package depth: 277 mm, Package height: 69 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.