D-Link logo

D-Link DXS-1210-28T network switch Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187901
Info modified on:
02 Apr 2025, 11:01:13
Short summary description D-Link DXS-1210-28T network switch Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black:

D-Link DXS-1210-28T, Managed, L2/L3, 10G Ethernet (100/1000/10000), Rack mounting, 1U

Long summary description D-Link DXS-1210-28T network switch Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black:

D-Link DXS-1210-28T. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. MAC address table: 32000 entries, Switching capacity: 680 Gbit/s. Networking standards: IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3an, IEEE 802.3az, IEEE 802.3u, IEEE 802.3z. Rack mounting, Form factor: 1U

The Story
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.