location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DXS-1210-16TC Managed L2 10G Ethernet (100/1000/10000) 1U Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DXS-1210-16TC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DXS 1210 16TC
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:45:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DXS-1210-16TC Managed L2 10G Ethernet (100/1000/10000) 1U Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 12 Console port: RJ-45
  • - 10G support 10GBASE-T, 100BASE-TX, 1000BASE-T
  • - MAC address table: 16000 entries Switching capacity: 320 Gbit/s
  • - 256 Access Control List (ACL)
  • - 1U Rack mounting
Long product name D-Link DXS-1210-16TC Managed L2 10G Ethernet (100/1000/10000) 1U Black, Grey :
The long product name of D-Link DXS-1210-16TC Managed L2 10G Ethernet (100/1000/10000) 1U Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

320 Gbps, 12x 10GBase, 2x SFP+, 2x SFP+/Combo, 91W
More>>>
D-Link DXS-1210-16TC Managed L2 10G Ethernet (100/1000/10000) 1U Black, Grey:
The official description of D-Link DXS-1210-16TC Managed L2 10G Ethernet (100/1000/10000) 1U Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

10 Gigabit Ethernet For Everyone
10 Gigabit Switches used to be the exclusive realm of large companies. Now, D-Link’s DXS-1210 Series of 10 Gigabit Ethernet Smart Managed Switches brings the business benefits of high performance and low latency of 10G Ethernet to businesses of all sizes.

Enterprise Functionality at Small Business Prices
Our DXS-1210 switches are a cost-effective solution capable of servicing a range of network needs in businesses of any size.

Flexibility without Compromise
Supporting 10 GBASE-T / SFP+ combo ports, they provide flexibility across a network allowing easier network integration, and with high-performance and low latency they fulfil the need for virtualisation, cloud services and server-to-server applications - perfect for small to medium sized businesses.

High Performance and Low Latency
D-Link’s DXS-1210 Series specifically delivers up to 238* Mbps Maximum Packet Forwarding Rate enabling simultaneous traffic processing on all ports at line rate without any packet loss.

Switching capacity of up to 320 Gbps for the DXS-1210-16TC, up to 240 Gbps for the DXS-1210-12TC and up to 200 Gbps for the DXS-1210-10TS.

Advanced Green Technology
The DXS-1210 Switch Series offers advanced green technology without sacrificing performance or functionality. We take the approach to green IT one step further by incorporating a special chipset with advanced silicon technology for efficient use of energy.

Short summary description D-Link DXS-1210-16TC Managed L2 10G Ethernet (100/1000/10000) 1U Black, Grey:
This short summary of the D-Link DXS-1210-16TC Managed L2 10G Ethernet (100/1000/10000) 1U Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DXS-1210-16TC, Managed, L2, 10G Ethernet (100/1000/10000), Rack mounting, 1U

Long summary description D-Link DXS-1210-16TC Managed L2 10G Ethernet (100/1000/10000) 1U Black, Grey:
This is an auto-generated long summary of D-Link DXS-1210-16TC Managed L2 10G Ethernet (100/1000/10000) 1U Black, Grey based on the first three specs of the first five spec groups.

D-Link DXS-1210-16TC. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 12, Console port: RJ-45. MAC address table: 16000 entries, Switching capacity: 320 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3ad, IEEE.... Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
ARP inspection
Yes
System event log
Yes
MIB support
RFC 783, RFC 951, RFC 1157, RFC 1213, RFC 1215, RFC 1350, RFC 1493, RFC 1769, RFC 1542, RFC 1901, RFC 1907, RFC 1908, RFC 2131, RFC 2138, RFC 2139, RFC 2233, RFC-2246, RFC 2475, RFC 2570, RFC 2575, RFC 2598, RFC 2618, RFC 2819, RFC 2865, RFC 3164, RFC 3195, RFC 3411-17
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
12
Basic switching RJ-45 Ethernet ports type *
10G Ethernet (100/1000/10000)
Combo SFP ports quantity
2
SFP+ module slots quantity
2
Console port
RJ-45
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3an, IEEE 802.3az, IEEE 802.3p, IEEE 802.3u, IEEE 802.3z
10G support *
Yes
Copper ethernet cabling technology
10GBASE-T, 100BASE-TX, 1000BASE-T
Port mirroring
Yes
Flow control support
Yes
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Head-of-line (HOL) blocking
Yes
VLAN support
Yes
Virtual LAN features
Port-based VLAN
Optical fiber
Fiber ethernet cabling technology
100BASE-X
Data transmission
Switching capacity *
320 Gbit/s
Throughput
238.08 Mpps
Data transmission
MAC address table *
16000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
16000
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
Access Control List (ACL) rules
256
IGMP snooping
Yes
Security algorithms
802.1x RADIUS, SNMP, SSL/TLS
IP-MAC-Port binding
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Form factor
1U
Product colour
Black, Grey
Safety
cUL, CB, CE, CCC, BSMI
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
68.67 W
Power consumption (max)
90.81 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
-5 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
440 mm
Depth
210 mm
Height
44 mm
Weight
3.15 kg