"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65"
"","","33435678","","D-Link","DXS 1210 16TC","33435678","","Network Switches","258","","","DXS-1210-16TC","20240314174530","ICECAT","1","20639","https://images.icecat.biz/img/gallery/33435678_9118793968.jpg","628x353","https://images.icecat.biz/img/gallery_lows/33435678_9118793968.jpg","https://images.icecat.biz/img/gallery_mediums/33435678_9118793968.jpg","https://images.icecat.biz/img/gallery_thumbs/33435678_9118793968.jpg","","","D-Link DXS-1210-16TC Managed L2 10G Ethernet (100/1000/10000) 1U Black, Grey","320 Gbps, 12x 10GBase, 2x SFP+, 2x SFP+/Combo, 91W","D-Link DXS-1210-16TC, Managed, L2, 10G Ethernet (100/1000/10000), Rack mounting, 1U","D-Link DXS-1210-16TC. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 12, Console port: RJ-45. MAC address table: 16000 entries, Switching capacity: 320 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3ad, IEEE.... Rack mounting, Form factor: 1U","10 Gigabit Ethernet For Everyone\n10 Gigabit Switches used to be the exclusive realm of large companies. Now, D-Link’s DXS-1210 Series of 10 Gigabit Ethernet Smart Managed Switches brings the business benefits of high performance and low latency of 10G Ethernet to businesses of all sizes.\n\nEnterprise Functionality at Small Business Prices\nOur DXS-1210 switches are a cost-effective solution capable of servicing a range of network needs in businesses of any size.\n\nFlexibility without Compromise\nSupporting 10 GBASE-T / SFP+ combo ports, they provide flexibility across a network allowing easier network integration, and with high-performance and low latency they fulfil the need for virtualisation, cloud services and server-to-server applications - perfect for small to medium sized businesses.\n\nHigh Performance and Low Latency\nD-Link’s DXS-1210 Series specifically delivers up to 238* Mbps Maximum Packet Forwarding Rate enabling simultaneous traffic processing on all ports at line rate without any packet loss. \n\nSwitching capacity of up to 320 Gbps for the DXS-1210-16TC, up to 240 Gbps for the DXS-1210-12TC and up to 200 Gbps for the DXS-1210-10TS.\n\nAdvanced Green Technology\nThe DXS-1210 Switch Series offers advanced green technology without sacrificing performance or functionality. We take the approach to green IT one step further by incorporating a special chipset with advanced silicon technology for efficient use of energy.","https://images.icecat.biz/img/gallery/33435678_9118793968.jpg","628x353","","","","","","","","","","Management features","Switch type: Managed","Switch layer: L2","Quality of Service (QoS) support: Yes","Web-based management: Yes","ARP inspection: Yes","System event log: Yes","MIB support: RFC 783, RFC 951, RFC 1157, RFC 1213, RFC 1215, RFC 1350, RFC 1493, RFC 1769, RFC 1542, RFC 1901, RFC 1907, RFC 1908, RFC 2131, RFC 2138, RFC 2139, RFC 2233, RFC-2246, RFC 2475, RFC 2570, RFC 2575, RFC 2598, RFC 2618, RFC 2819, RFC 2865, RFC 3164, RFC 3195, RFC 3411-17","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 12","Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000)","Combo SFP ports quantity: 2","SFP+ module slots quantity: 2","Console port: RJ-45","Network","Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE 802.3an, IEEE 802.3az, IEEE 802.3p, IEEE 802.3u, IEEE 802.3z","10G support: Yes","Copper ethernet cabling technology: 10GBASE-T, 100BASE-TX, 1000BASE-T","Port mirroring: Yes","Flow control support: Yes","Broadcast storm control: Yes","Auto MDI/MDI-X: Yes","Spanning tree protocol: Yes","Head-of-line (HOL) blocking: Yes","VLAN support: Yes","Virtual LAN features: Port-based VLAN","Optical fiber","Fiber ethernet cabling technology: 100BASE-X","Data transmission","MAC address table: 16000 entries","Switching capacity: 320 Gbit/s","Throughput: 238.08 Mpps","Store-and-forward: Yes","Jumbo frames support: Yes","Jumbo frames: 16000","Security","DHCP features: DHCP server, DHCP client","Access Control List (ACL): Yes","Access Control List (ACL) rules: 256","IGMP snooping: Yes","Security algorithms: 802.1x RADIUS, SNMP, SSL/TLS","IP-MAC-Port binding: Yes","Multicast features","Multicast support: Yes","Design","Rack mounting: Yes","Form factor: 1U","Product colour: Black, Grey","Safety: cUL, CB, CE, CCC, BSMI","Power","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Power consumption (typical): 68.67 W","Power consumption (max): 90.81 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): -5 - 50 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 0 - 95%","Weight & dimensions","Width: 440 mm","Depth: 210 mm","Height: 44 mm","Weight: 3.15 kg"