Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 8-Port Wireless Switch with PoE Power over Ethernet (PoE)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Port Wireless Switch with PoE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWS-1008
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byD-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13066
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link 8-Port Wireless Switch with PoE Power over Ethernet (PoE) :
The short editorial description of D-Link 8-Port Wireless Switch with PoE Power over Ethernet (PoE)

8-Port Wireless Switch with PoE
More>>>
D-Link 8-Port Wireless Switch with PoE Power over Ethernet (PoE):
The official marketing text of D-Link 8-Port Wireless Switch with PoE Power over Ethernet (PoE) as supplied by the manufacturer

The D-Link AirPremier® MobileLAN™ DWS-1008 is a wireless LAN switch optimized for deployment in the Small-Medium Enterprise (SME) environment. The DWS-1008 is designed to allow easy user installation and operation yet support advanced wireless switch features such as secure mobility, policy enforcement, and AAA and 802.1x offload capabilities. The D-Link MobileLAN solution is powered by Trapeze Networks and executes Trapeze Networks’ Mobility System Software (MSS), which maintains the intelligence of the MobileLAN system. In addition to managing users’ identities as they roam, the DWS-1008 configures and controls all aspects of the complementing DWL-8220APs.

The MobileLAN DWS-1008 supports Administration, Authorization, and Authentication (AAA) policies to ensure maximum security. Rather than checking the identity of a connecting user from the switch’s local database, user authentication policies can be sent back to an AAA server for complete verification. This offloading capability ensures that the WLAN will not overload when clients are simultaneously connecting to the network.

This wireless switch delivers Identity-based Networking, which provides user-based services such as virtual private group membership, personal firewall filters, time-of-day/day-of-week access, encryption type, authentication, usage tracking, location tracking, and associated network statistics. Authorizations stay with users wherever they roam because all deployed DWS-1008s share stored information, ensuring secure access and connectivity to the right services.

The DWS-1008 includes eight 10/100Mbps ports with integrated PoE to enable network connectivity to any connected DWL-8220AP. It is designed for distributed deployments in the wiring closet or small or medium offices. It can support up to six directly connected DWL-8220APs and up to six more DWL-8220APs connected indirectly (Mobile Access Points, MAP).

The DWS-1008 performs Layer 2 forwarding and also comes with extensive Layer 3-4 and identity-tracking capabilities. It integrates seamlessly with wired infrastructures and offers redundant load-sharing links, 802.1Q trunking, Spanning Tree and per-VLAN Spanning Tree (PVST+). It also supports IGMP Snooping, which is vital to supporting IP multicast streams.

Features:
- Tracks and maintains user authentication as users roam throughout the network
- Intelligently designates users to virtual private groups based on user’s authenticated identity
- Provides scaled, resilient, integrated AAA back-end infrastructure
- Centrally managed user authentication policies via AAA backend
- Provides key management for each security protocol
- Configures and controls all connected access points
- Etherchannel™ load-shared, redundant links
- Spanning Tree and per-VLAN Spanning Tree (PVST+)
- Resilient Network Attachment via Any DWX Port
- 802.11i (WPA2), WPA-Enterprise, WPA-Personal, WEP
- 802.1x user authentication
- AES
- SSL & TLS
- TKIP
- Supports 802.3af Power over Ethernet
- Locking Brackets Included
- Telnet server, client
- SSH v2
- SNMP

Short summary description D-Link 8-Port Wireless Switch with PoE Power over Ethernet (PoE):
This short summary of the D-Link 8-Port Wireless Switch with PoE Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 8-Port Wireless Switch with PoE, Power over Ethernet (PoE)

Long summary description D-Link 8-Port Wireless Switch with PoE Power over Ethernet (PoE):
This is an auto-generated long summary of D-Link 8-Port Wireless Switch with PoE Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

D-Link 8-Port Wireless Switch with PoE. Basic switching RJ-45 Ethernet ports quantity: 8. Networking standards: IEEE 802.11b,IEEE 802.11g,IEEE 802.1Q,IEEE 802.3,IEEE 802.3af,IEEE 802.3u. Power over Ethernet (PoE)

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
8
Network
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.11b,IEEE 802.11g,IEEE 802.1Q,IEEE 802.3,IEEE 802.3af,IEEE 802.3u
Copper ethernet cabling technology
100Base-TX,10Base-T
Data transmission
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
Ethernet: 10/100 Mbps
Maximum data transfer rate
0.1 Gbit/s
Security
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WPA,WPA2
Protocols
Management protocols
SNMP, SSH v2, Telnet, STP, IGMP
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
Yes
Other features
Management platform
Web-based
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
54 Mbit/s
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Networking features
Wireless LAN, Fast Ethernet
Authentication method
802.1x
I/O ports
An interface on a device to which you can connect another device.
8x 10/100 Ethernet 1x RS-232 DB9 1x Power
Technical features
AES SSL & TLS TKIP
Customer service details