D-Link logo

D-Link DWR-910 cellular network device Cellular network router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107886
Info modified on:
20 May 2020, 17:06:03
Short summary description D-Link DWR-910 cellular network device Cellular network router:

D-Link DWR-910, Cellular network router, Portable, 2G, 3G, 4G, Edge, GSM, HSDPA, HSPA+, LTE, UMTS, 850,900,1800,1900 MHz, 850,900,2100 MHz, MicroSD (TransFlash)

Long summary description D-Link DWR-910 cellular network device Cellular network router:

D-Link DWR-910. Device type: Cellular network router, Market positioning: Portable. Data network: 2G, 3G, 4G, Edge, GSM, HSDPA, HSPA+, LTE, UMTS, GSM bands supported: 850,900,1800,1900 MHz, UMTS bands supported: 850,900,2100 MHz. Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Certification: WHQL. Weight: 40.5 g, Dimensions (WxDxH): 113 x 37 x 11.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.