D-Link logo

D-Link DWR-710 cellular network device Cellular network modem

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53542
Info modified on:
30 Mar 2023, 12:55:27
Short summary description D-Link DWR-710 cellular network device Cellular network modem:

D-Link DWR-710, Cellular network modem, Portable, 2G, 3G, Edge, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS, 850,900,1800,1900 MHz, 850,900,1900,2100 MHz, CE, FCC

Long summary description D-Link DWR-710 cellular network device Cellular network modem:

D-Link DWR-710. Device type: Cellular network modem, Market positioning: Portable. Data network: 2G, 3G, Edge, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS, GSM bands supported: 850,900,1800,1900 MHz, UMTS bands supported: 850,900,1900,2100 MHz. Certification: CE, FCC. Weight: 25 g. Minimum RAM: 128 MB, Minimum storage drive space: 50 MB

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.