location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWM-222 4G LTE USB Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D-Link DWM-222 4G LTE USB Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWM-222 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069423789 show
Category:
Devices which work on cellular (mobile) networks.
Cellular Network Devices Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 391188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:33:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DWM-222 4G LTE USB Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connectivity
  • - Works with Windows and Mac OS-based computers or notebooks with USB port
  • - SIM slot (6-pin) allows you to access the Internet using your mobile service
  • - microSD card reader gives another portable storage option on-the-go
  • - Integrated antenna keeps a small footprint for true portability
  • - Mobile Connections
  • - LTE/DC-HSPA+/HSPA/WCDMA support for the latest in mobile network technology
  • - GSM/GPRS/EDGE support for legacy mobile plans and fallback in the absence of a 4G LTE signal
  • - Data rates of up to 150 Mbps downlink and 50 Mbps uplink Software
  • - Connection Manager software gives you access to your SIM card’s phonebook and SMS messaging
  • - Easy Setup
  • - Built-in drivers and software mean that no CD-ROM drive is required
  • - LED indicator let you know the status of your connection instantly
  • - One piece design to simplify usage and travel
Warranty: Yes
Long product name D-Link DWM-222 4G LTE USB Adapter :
The long product name of D-Link DWM-222 4G LTE USB Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4G LTE, USB 2.0, SIM, microSD, 103 x 34 x 11.5 mm, 33 g
More>>>
D-Link DWM-222 4G LTE USB Adapter:
The official description of D-Link DWM-222 4G LTE USB Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DWM-222 4G LTE USB Adapter is a portable travel modem that allows you to connect to the Internet wherever you are. With fast downlink and uplink data rates, as well as low latency, it provides you with a high-performance and responsive connection when you’re on the road.

Breakthrough Speeds with 4G LTE Technology

This little adapter gives you high-speed access to the Internet wherever you are. Using super-fast 4G LTE technology, you can achieve downlink speeds of up to 150 Mbps and uplink speeds of up to 50 Mbps so you don’t have to slow down when you’re on the move.

Your Mobile Internet Service, Anywhere

Simply plug the 4G LTE USB Adapter into your computer and get Internet access anywhere you can receive an LTE signal (also backwards compatible with HSPA, GSM, GPRS, or EDGE data signal). The DWM-222 also has an integrated antenna for a connection that is consistent and reliable whether you’re in a coffee shop, attending a business meeting or working from a hotel.

Simple to Set Up with Built-in Software

The DWM-222 is plug and play with drivers built right into the modem, making installation both fast and simple. It can be used on notebooks and netbooks without a CD‑ROM drive; simply plug it into a USB port and the drivers install automatically, getting you up and running in no time. Additional Connection Manager software is also built-in, so you can send and receive SMS messages without downloading additional software.

Designed for True Portability

The DWM-222 4G LTE USB Adapter is small and slim enough to carry around in your purse or pocket. It features a microSD card reader for optional removable storage (up to 32 GB), allowing you to always have your files and contacts on hand. With no batteries, cables, or additional hardware required, you can truly take it with you wherever you go.

Short summary description D-Link DWM-222 4G LTE USB Adapter:
This short summary of the D-Link DWM-222 4G LTE USB Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWM-222 4G LTE USB Adapter, Cellular network modem, Portable, LTE, Edge, GPRS, GSM, DC-HSPA+, HSPA, UMTS, WCDMA, LTE

Long summary description D-Link DWM-222 4G LTE USB Adapter:
This is an auto-generated long summary of D-Link DWM-222 4G LTE USB Adapter based on the first three specs of the first five spec groups.

D-Link DWM-222 4G LTE USB Adapter. Device type: Cellular network modem, Market positioning: Portable. Data network: LTE, 2G standards: Edge, GPRS, GSM, 3G standards: DC-HSPA+, HSPA, UMTS, WCDMA. Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64,..., Mac operating systems supported: Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain..., Certification: RoHS, CE, WHQL. Weight: 33 g, Dimensions (WxDxH): 34 x 103 x 11.5 mm

Design
Device type *
Cellular network modem
Market positioning
Portable
Mobile network
Data network *
LTE
2G standards
Edge, GPRS, GSM
3G standards
DC-HSPA+, HSPA, UMTS, WCDMA
4G standard
LTE
4G bands supported
800, 1800, 2600 MHz
UMTS bands supported
900, 2100 MHz
Ports & interfaces
USB 2.0 ports quantity
1
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
32 GB
Performance
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Certification
RoHS, CE, WHQL
Weight & dimensions
Weight
33 g
Dimensions (WxDxH)
34 x 103 x 11.5 mm
Packaging data
Package width
111 mm
Package depth
142 mm
Package height
21 mm
Packaging data
Package weight
79 g
Logistics data
Shipping (inner) case gross weight
8.06 kg
Harmonized System (HS) code
85176990
Pallet gross width
120 cm
Pallet gross length
110 cm
Pallet height (air)
177.3 cm
Pallet gross weight (air)
405 kg
Master (outer) cases per pallet (air)
48 pc(s)
Products per pallet (air)
3840 pc(s)
Pallet height (sea)
177.3 cm
Pallet gross weight (sea)
405 kg
Master (outer) cases per pallet (sea)
48 pc(s)
Products per pallet (sea)
3840 pc(s)
Shipping (inner) case width
24.5 cm
Shipping (inner) case length
60.5 cm
Shipping (inner) case height
27.3 cm
Shipping (inner) case net weight
6.32 kg
Products per shipping (inner) case
80 pc(s)
Other features
Minimum RAM
128 MB
Minimum storage drive space
50 MB
Source Testseek summary Average rating
Reviews
Updated:
2018-05-29 10:21:45
Uk has collected 1 expert review for D-Link DWM-222 4G LTE USB Adapter and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 4 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)
Italia 1 distributor(s)