Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link NIC 11Mpbs PCCard Wless 16bit +connect

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NIC 11Mpbs PCCard Wless 16bit +connect
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-660
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13284
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 01 May 2019 17:56:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name D-Link NIC 11Mpbs PCCard Wless 16bit +connect :
The short editorial description of D-Link NIC 11Mpbs PCCard Wless 16bit +connect

D-Link Air DWL 660 - Network adapter - PC Card - IEEE 802.11b - 11 Mbps
More>>>
D-Link NIC 11Mpbs PCCard Wless 16bit +connect:
The official marketing text of D-Link NIC 11Mpbs PCCard Wless 16bit +connect as supplied by the manufacturer

The D-LinkAir DWL-660 is a PCMCIA card for notebook PCs. This PC card connects you to a 2.4GHz wireless LAN, giving you fast, secured mobile access to the network. This card gives you up to 11Mbps data transfer rate, industry standard interoperability, 128-bit data security and ease of use, ideal for notebook PC users requiring fast, secure wireless network connection. With both WiFi certification compatibility and IEEE 802.11b wireless LAN industry standard compliance, the DWL-660 provides you with excellent network interoperability.

Security is an issue when data is transmitted without the wires. In the air, transmitted data can be easily intercepted if not well protected by a security scheme. The DWL-660 provides the necessary security, using the enhanced 64/128-bit industry-standard WEP (Wired Equivalent Privacy) encryption protocol. Data privacy mechanism is based on a shared key algorithm, as described in the wireless LAN standard. With hot swap and plug-and-play capabilities, the DWL-660 can be easily installed into a notebook PC to provide connectivity directly to another 802.11b wireless enabled device (ad-hoc mode) or through an 802.11b Access Point (infra-structure mode).

Short summary description D-Link NIC 11Mpbs PCCard Wless 16bit +connect:
This short summary of the D-Link NIC 11Mpbs PCCard Wless 16bit +connect data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link NIC 11Mpbs PCCard Wless 16bit +connect, 2.4 GHz, -10 - 55 °C, 43 g, 54 x 118 x 87 mm, 0.0107 Gbit/s

Long summary description D-Link NIC 11Mpbs PCCard Wless 16bit +connect:
This is an auto-generated long summary of D-Link NIC 11Mpbs PCCard Wless 16bit +connect based on the first three specs of the first five spec groups.

D-Link NIC 11Mpbs PCCard Wless 16bit +connect. Bandwidth: 2.4 GHz. Weight: 43 g. Dimensions (WxDxH): 54 x 118 x 87 mm, Data transfer rate: 0.0107 Gbit/s

Networking
Bandwidth
2.4 GHz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10 - 55 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
43 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
54 x 118 x 87 mm
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.0107 Gbit/s
Customer service details