Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Directional 6dBi Indoor Desktop Antenna network antenna

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Directional 6dBi Indoor Desktop Antenna
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-M60AT
Category
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39035
This statistic is based on the 86009 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84042 free Open Icecat users.
Info modified on: 05 May 2019 17:53:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years.
Long product name D-Link Directional 6dBi Indoor Desktop Antenna network antenna :
The short editorial description of D-Link Directional 6dBi Indoor Desktop Antenna network antenna

Directional 6dBi Indoor Desktop Antenna
More>>>
D-Link Directional 6dBi Indoor Desktop Antenna network antenna:
The official marketing text of D-Link Directional 6dBi Indoor Desktop Antenna network antenna as supplied by the manufacturer

6dBi Gain Desktop antenna.

Ideal solution for wireless PCI cards that may be getting restricted signal due to placement.

Short summary description D-Link Directional 6dBi Indoor Desktop Antenna network antenna:
This short summary of the D-Link Directional 6dBi Indoor Desktop Antenna network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Directional 6dBi Indoor Desktop Antenna, 6 dBi, 2.4 - 2.5 GHz, 80°, 80 W, -10 - 55 °C, 110 g

Long summary description D-Link Directional 6dBi Indoor Desktop Antenna network antenna:
This is an auto-generated long summary of D-Link Directional 6dBi Indoor Desktop Antenna network antenna based on the first three specs of the first five spec groups.

D-Link Directional 6dBi Indoor Desktop Antenna. Antenna gain level (max): 6 dBi, Frequency band: 2.4 - 2.5 GHz, Horizontal beam width: 80°. Power handling: 80 W. Weight: 110 g

Performance
Antenna gain level (max) *
Antenna gain is the measurement of an antenna's ability to amplify the incoming microwave signals in a particular direction, compared with the sensitivity of an isotropic antenna in any direction, or a dipole antenna in the equatorial direction.
6 dBi
Frequency band *
A small section of the spectrum of radio communication frequencies, in which channels are usually used or set aside for the same purpose e.g.for a channel on FM radio; for mobile networks to communicate with mobile phones.
2.4 - 2.5 GHz
Horizontal beam width
80°
Features
Power handling
80 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10 - 55 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
110 g
Country Distributor
Österreich 1 distributor(s)
Customer service details