D-Link DWA-132, Wireless, Wireless, USB, Wi-Fi 4 (802.11n), 300 Mbit/s, Black
D-Link DWA-132. Connectivity technology: Wireless, Host interface: Wireless, Interface: USB. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). USB powered. Product colour: Black