location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link USB 56K v.92/v90 modem 56 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 56K v.92/v90 modem
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DU-562M/EU
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:50:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link USB 56K v.92/v90 modem 56 Kbit/s :
The long product name of D-Link USB 56K v.92/v90 modem 56 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11g Wireless VPN Router
More>>>
D-Link USB 56K v.92/v90 modem 56 Kbit/s:
The official description of D-Link USB 56K v.92/v90 modem 56 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With Built-in 4-Port Switch & Parallel/USB Print Server
The DI-824VUP+ is an 802.11g wireless VPN router that combines broadband Internet sharing with robust VPN firewall security, print server and built-in 4-port switch for ready printer and workstation connection. It's designed for office users looking for high wireless speed, secure VPN connections, advanced firewall protection and policy-based content filtering security. This router gives your business a cost-effective way to install a secure and fast network with bottleneck-free link to the outside world.

Ready Network Connection
With built-in wireless LAN, a 4-port switch and print server, this router provides ready connection for workstations, file servers and printers, with or without the network wires. These built-in functions save you the cost and trouble of installing a separate wireless access point, an Ethernet switch and a print server.

Enhanced Wireless Speeds
At up to 54Mbps, the router provides wireless LAN users a very high data transfer rate when operating with other 802.11g wireless users. In addition, this router is also compatible with existing 802.11b and 802.11b+ wireless devices. This means that you may sacrifice some of the router's high wireless speed when you mix with your existing 802.11b and 802.11b+ devices, but you will not lose any ability to communicate.

Secure VPN Connections
The router is equipped with embedded VPN support, allowing you to create multiple IPSec tunnels to remote sites/clients. IPSec uses strong encryption with DES, 3DES, AES and Automated Key Management via IKE/ISAKMP. A VPN tunnel can be activated from the router to a remote site or a mobile user for secured traffic flow using triple DES encryption. This offers users a way to confidentially access and transfer sensitive information. Multiple VPN tunnels may be easily created without the need to setup IKE (Internet Key Exchange) policies. In addition to VPN tunnels, the router also supports VPN pass-through for those who want to use their own VPN client software.

Firewall Protection
Firewall protection includes Intrusion Detection System (IDS), Stateful Packet Inspection (SPI) packet filtering. The router protects your network from attacks and logs all attacks so you can check the log file to find out what happened.

Access Control
URL blocking and domain filtering are part of basic features offered by router. These functions provide the benefit of limiting access to undesirable Internet sites.

Virtual Mapping and DMZ Support
The router blocks and re-directs certain ports to limit the services that outside users can access your network. Virtual Server Mapping is used to re-task services to multiple servers. The router can be set to allow separate FTP, Web and servers to share the same Internetvisible IP address while still protecting your servers and workstations from hackers.

A DMZ setting can be applied to a single client (such as a Web server) behind the router to fully expose it to the Internet and ensure complete Internet application compatibility even if the specific port is not known. This allows you to set up web sites and e-commerce business from your office while maintaining protection for the rest of your office LAN.

Print Server Supporting Parallel and USB Printers
The router provides a bi-directional parallel printer port and a USB printer port, allowing you to share a parallel and a USB printer among your office users to print files and web pages.





Product Features

10/100BASE-TX port for DSL/cable modem connection
Additional COM port for WAN link backup
WAN port supports PPPoE for DSL dial-up mode to save ISP connection fee
4 built-in 10/100BASE-TX switch ports with auto MDI/MDIX support
Built-in 802.11g WLAN with up to 54Mbps wireless speed *
Built-in print server supporting parallel and USB printers
VPN supports IPSec with up to 40 tunnels to 40 remote sites and VPN pass-through
Stateful Packet Inspection (SPI)
URL blocking, domain filtering
Intrusion detection, security event log
DMZ and Virtual Server Mapping support
Network Time Protocol, UPnP support
Web-based configuration
Setup wizard for quick installation

Short summary description D-Link USB 56K v.92/v90 modem 56 Kbit/s:
This short summary of the D-Link USB 56K v.92/v90 modem 56 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link USB 56K v.92/v90 modem, 56 Kbit/s, ITU-T V.92/V.90, USB 1.1, 4 x 10/100BASE-TX

Long summary description D-Link USB 56K v.92/v90 modem 56 Kbit/s:
This is an auto-generated long summary of D-Link USB 56K v.92/v90 modem 56 Kbit/s based on the first three specs of the first five spec groups.

D-Link USB 56K v.92/v90 modem. Modem speed: 56 Kbit/s. Data link protocols: ITU-T V.92/V.90. I/O ports: USB 1.1, 4 x 10/100BASE-TX

Modem
Modem speed
56 Kbit/s
Protocols
Data link protocols
ITU-T V.92/V.90
Ports & interfaces
I/O ports
USB 1.1, 4 x 10/100BASE-TX
Technical details
Special features
PPPoE, 802.11g WLAN, SPI, DMZ, UPnP