D-Link logo

D-Link DSM-320/E digital media player Silver 0 GB Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87127
Info modified on:
21 Oct 2022, 10:14:07
Short summary description D-Link DSM-320/E digital media player Silver 0 GB Wi-Fi:

D-Link DSM-320/E, Silver, AVI, MPEG1, MPEG2, MPEG4, XVID, BMP, GIF, PNG, AVI, Xvid, MP3, WAV, WMA, 10,100 Mbit/s

Long summary description D-Link DSM-320/E digital media player Silver 0 GB Wi-Fi:

D-Link DSM-320/E. Product colour: Silver, Video formats supported: AVI, MPEG1, MPEG2, MPEG4, XVID, Image formats supported: BMP, GIF, PNG. Ethernet LAN data rates: 10,100 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Security algorithms: 128-bit WEP. Power consumption (typical): 10 W, AC input voltage: 110 - 220 V, AC input frequency: 50 - 60 Hz. Width: 425.4 mm, Depth: 285.8 mm, Height: 38.1 mm. Compatible operating systems: Windows 98SE, Me, 2000 or XP

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.