D-Link logo

D-Link DSL-524T/TA wired router Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70431
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DSL-524T/TA wired router Black, Silver:

D-Link DSL-524T/TA, Black, Silver

Long summary description D-Link DSL-524T/TA wired router Black, Silver:

D-Link DSL-524T/TA. Upstream data rate: 1 Mbit/s, Downstream data rate: 24 Mbit/s, DSL specification: ANSI T1.413 Issue 2, ITU G.992.1 (G.dmt) Annex A, ITU G.992.2 (G.lite) Annex A; ITU G.992.3.... Management protocols: SNMP v.1/v.2c, IGMP, DHCP, Supported network protocols: PPPoE, UPnP, CMP/TCP/UDP. Firewall security: Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall, VPN support: PPTP/IPSec Pass-Through. Bundled software: Quick Installation Wizard. Certification: CSA, LVD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.