D-Link logo

D-Link DSL-3782 modem

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180763
Info modified on:
07 Oct 2024, 15:59:41
Short summary description D-Link DSL-3782 modem:

D-Link DSL-3782, Internal, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1p, IEEE 802.3, IEEE 802.3az,..., DSL, LAN, Power, WAN, WPA, WPA2, Micro-USB, CE, REACH

Long summary description D-Link DSL-3782 modem:

D-Link DSL-3782. Antenna type: Internal. Networking standards: IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1p, IEEE 802.3, IEEE 802.3az,.... LED indicators: DSL, LAN, Power, WAN, Security algorithms: WPA, WPA2, USB connector type: Micro-USB. Compliance certificates: CE, REACH, Certification: CE DLNA Wi-Fi Certified LVD BT OpenReach SIN498. Weight: 113.05 g, Depth: 150 mm, Height: 30.8 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.