D-Link logo

D-Link DSL-2750B wireless router Fast Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180875
Info modified on:
21 Oct 2022, 10:32:10
Short summary description D-Link DSL-2750B wireless router Fast Ethernet:

D-Link DSL-2750B, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+

Long summary description D-Link DSL-2750B wireless router Fast Ethernet:

D-Link DSL-2750B. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA, WPA2. Supported network protocols: IP/ICMP/TCP/UDP. LED indicators: DSL, LAN, Power, USB, WLAN

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.