D-Link DSL-2640R, Ethernet LAN, ADSL2+, Black, Silver
D-Link DSL-2640R. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA-PSK, WPA2. Product colour: Black, Silver. Non-operating relative humidity (non-condensing): 5 - 95%