D-Link logo

D-Link DSL-2640B wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75988
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DSL-2640B wireless router Fast Ethernet Black:

D-Link DSL-2640B, Ethernet LAN, ADSL, Black

Long summary description D-Link DSL-2640B wireless router Fast Ethernet Black:

D-Link DSL-2640B. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11g. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Product colour: Black, LED indicators: DSL, LAN, Power, Status. Certification: FCC Part 15 Class B CE (EN55022/EN55024/EN300 328/EN301 489). Safety: CSA, LVD, RoHS

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.