D-Link logo

D-Link DSL-2543B wired router

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30260
Info modified on:
18 Jan 2024, 17:36:12
Short summary description D-Link DSL-2543B wired router:

D-Link DSL-2543B, 1 Mbit/s, 24 Mbit/s, ADSL, DCC, ADSL, DDNS, NTP, IP Static routing, Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall

Long summary description D-Link DSL-2543B wired router:

D-Link DSL-2543B. Upstream data rate: 1 Mbit/s, Downstream data rate: 24 Mbit/s, DSL specification: ADSL. Management protocols: DCC, Supported network protocols: ADSL, DDNS, NTP, IP Static routing. Firewall security: Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall. Certification: - FCC Part 15 Class B - CE (EN55022/EN55024) - FCC Part 15 B - CSA: CSA60950-1, EN60950-1,.... Power requirements: 9V/1A / 12V/1.2A(AC / DC), Maximum data transfer rate: 0.1 Gbit/s, Connectivity technology: Wired

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.