D-Link logo

D-Link DSL-2540B ADSL2/2+ with 4-Port Ethernet Router modem

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54200
Info modified on:
07 Oct 2024, 16:54:51
Short summary description D-Link DSL-2540B ADSL2/2+ with 4-Port Ethernet Router modem:

D-Link DSL-2540B ADSL2/2+ Modem with 4-Port Ethernet Router, ADSL2, ADSL2+, ADSL2, ADSL2+, 3.5 Mbit/s, 24 Mbit/s, 7.6” x 5.9” x 1.3 10.8” x 8.2” x 2.7, TR-067, TR-069

Long summary description D-Link DSL-2540B ADSL2/2+ with 4-Port Ethernet Router modem:

D-Link DSL-2540B ADSL2/2+ Modem with 4-Port Ethernet Router. Modem type: ADSL2, ADSL2+, Interface: ADSL2, ADSL2+. Upstream data rate: 3.5 Mbit/s, Downstream data rate: 24 Mbit/s. Certification: 7.6” x 5.9” x 1.3 10.8” x 8.2” x 2.7, Compliance industry standards: TR-067, TR-069. Weight: 318 g, Depth: 150 mm, Height: 33 mm. Package dimensions (WxDxH): 274 x 208 x 69 mm, Package weight: 953 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.