D-Link DPR-2000, Wireless LAN, 10,100 Mbit/s, IPP, 100 Mbit/s, Fast Ethernet, USB 2.0/1.1/1.0
D-Link DPR-2000. Network connection type: Wireless LAN, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: IPP. Data transfer rate: 100 Mbit/s, Networking features: Fast Ethernet, Interface: USB 2.0/1.1/1.0