D-Link logo

D-Link DPR-1020 print server Ethernet LAN

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73597
Info modified on:
07 Mar 2024, 15:34:52
Short summary description D-Link DPR-1020 print server Ethernet LAN:

D-Link DPR-1020, Ethernet LAN, IEEE 802.3, IEEE 802.3u, FCC Class B, CE, C-Tick, IC, CSA, 77 g, 0 - 40 °C, -25 - 55 °C

Long summary description D-Link DPR-1020 print server Ethernet LAN:

D-Link DPR-1020. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u. Certification: FCC Class B, CE, C-Tick, IC, CSA. Weight: 77 g. Power requirements: 5.0V DC, 2.5A, Dimensions (WxDxH): 67 x 106 x 25 mm, Compatible operating systems: Windows Vista/XP/2000/NT4/ME/98SE/95 Apple Mac OS 9.x - MAC OS X 10.4.x Linux UNIX lpr/lpd (HP-UX,...

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.