D-Link DNH-100, 100 Mbit/s, IEEE 802.1Q, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, 10,100,1000 Mbit/s, WPA2, WPA3, Wired, 100 - 240 V
D-Link DNH-100. Firewall throughput: 100 Mbit/s. Networking standards: IEEE 802.1Q, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: WPA2, WPA3. Connectivity technology: Wired. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 6.5 W