D-Link DMC-805G, 150 Mbit/s, 1000BASE-T, 1000BASE-SX,1000BASE-LX, 5.5 W, 305 g, 0 - 40 °C, -25 - 70 °C
D-Link DMC-805G. Maximum data transfer rate: 150 Mbit/s, Cabling technology: 1000BASE-T, 1000BASE-SX,1000BASE-LX. Power consumption (typical): 5.5 W. Weight: 305 g. Certification: FCC Class B VCCI Class B CE Class B. Dimensions (WxDxH): 120 x 88 x 25 mm, Interface: USB, Power requirements: 7.5V 1.5A