D-Link logo

D-Link DKT-410 wireless router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64216
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DKT-410 wireless router:

D-Link DKT-410, ADSL

Long summary description D-Link DKT-410 wireless router:

D-Link DKT-410. Modulation: CCK, DBPSK, DQPSK, OFDM. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u, VPN support: PPTP, L2TP, IPSec. Security algorithms: WPA, Authentication method: 802.1x RADIUS. LED indicators: WAN, WLAN, USB, LAN. Certification: FCC, CE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.