D-Link logo

D-Link DKT-400 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28730
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DKT-400 wireless router Fast Ethernet Black:

D-Link DKT-400, Ethernet LAN, Black

Long summary description D-Link DKT-400 wireless router Fast Ethernet Black:

D-Link DKT-400. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Product colour: Black, LED indicators: LAN, Power, Status, WLAN. Certification: FCC B CE C-Tick IC. Antenna gain level (max): 2 dBi

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.