D-Link logo

D-Link DIR-900L/L wireless router Fast Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47885
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DIR-900L/L wireless router Fast Ethernet:

D-Link DIR-900L/L, Wi-Fi 4 (802.11n), Ethernet LAN

Long summary description D-Link DIR-900L/L wireless router Fast Ethernet:

D-Link DIR-900L/L. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WDS, WPA, WPA2. Certification: FCC, Wi-Fi, WPS. Antenna design: External, Antenna gain level (max): 5 dBi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.