location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DIR-865L wireless router Gigabit Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIR-865L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-865L
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:11:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DIR-865L wireless router Gigabit Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Wi-Fi 4 (802.11n)
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Long product name D-Link DIR-865L wireless router Gigabit Ethernet Black :
The long product name of D-Link DIR-865L wireless router Gigabit Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cloud Router 5700, IEEE 802.11b/g/n/a, USB 2.0, 4 x Gigabit LAN, 1 x Gigabit WAN, WPA/WPA2, WPS, 562.5 g, Black
More>>>
D-Link DIR-865L wireless router Gigabit Ethernet Black:
The official description of D-Link DIR-865L wireless router Gigabit Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The D-Link® Cloud Router 5700 (DIR-865L) gives you revolutionary Gigabit 802.11ac speed and groundbreaking mydlink Cloud Services for keeping an eye on your network.

- Fastest Speed- Get up to 1750Mbps wireless speed performance (1300 AC + 450 N) – the industry's Fastest Wi-Fi
- Instant access to media- Stream media & add storage to mobile devices.
- Peace of mind- Monitor your wireless network from anywhere and block unwanted intruders in real-time.
- Backwards compatible- Compatible with all your wireless devices
- Coverage- Wall-to-wall coverage with built-in high-power amplifier
- Wired Connectivity-Four Gigabit Ethernet ports

Media dream come true

The D-Link® Cloud Router 5700 (DIR-865L) provides revolutionary Gigabit 802.11ac wireless speed – up to 1750Mbps (combined 1300 AC + 450 N) – for flawless HD video streaming to multiple devices. That’s because 802.11ac speed is 3 times faster than conventional router speed.

Seamlessly stream your media and add device storage with Free SharePort™ Mobile App


With SharePort Mobile, you get immediate access to your favorite movies, photos and music you’ve saved on an attached USB drive. No more slow downloads or online streaming – just open the easy-to-use app and enjoy. Even better, with SharePort Mobile, you don’t need to worry about running out of memory on your device, because your favorite files are kept on a USB drive.

Keep an eye on your network from anywhere – great for peace of mind

With groundbreaking mydlink Cloud Services, you can monitor your home network from anywhere on your iPhone, iPad and Android device. See websites that are being visited when you’re not at home, block unwanted devices and receive email alerts when unauthorized connections are attempted. It’s perfect for peace of mind, especially for on-the-run parents.

Compatible with your current devices

The Cloud Router 5700 provides 450Mbps Wireless N speed, so it’s compatible with all of your current wireless devices.

Great for large homes

The DIR-865L even boasts a high-powered amplifier for wall- to-wall coverage. This is ideal for large homes and for backyard coverage.

Zero Configuration for Easy Connections with D-Link Cameras

With the Zero Configuration feature, just press a button on your D-Link Cloud Router and your D-Link Camera will automatically connect to your secure home network and to your mydlink account.

Simple Setup. Serious Security

You can even set up your network from your iPhone, iPad or Android device with our free QRS Mobile application. With push-button connectivity and 128-bit security encryption standard, adding devices to your secure home network is as simple as plug and play.

Short summary description D-Link DIR-865L wireless router Gigabit Ethernet Black:
This short summary of the D-Link DIR-865L wireless router Gigabit Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DIR-865L, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description D-Link DIR-865L wireless router Gigabit Ethernet Black:
This is an auto-generated long summary of D-Link DIR-865L wireless router Gigabit Ethernet Black based on the first three specs of the first five spec groups.

D-Link DIR-865L. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2, WPS. Product colour: Black. Antenna design: Internal

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
WPA, WPA2, WPS
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Design
Product colour
Black
Antenna
Antenna design *
Internal
Power
Output voltage
12 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
71 mm
Depth
165 mm
Height
249 mm
Weight
562.5 g
Other features
USB ports quantity
1
Compatible operating systems
Windows 7/Vista/XP, Mac OS 10.4+
Operating temperature (T-T)
30 - 104 °F
Input current
2 A
Frequency band
2.4 & 5
Bandwidth
2.4 GHz
Rack mounting
No
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 05:39:17
Uk has collected 28 expert reviews for D-Link DIR-865L wireless router Gigabit Ethernet Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-05-06 05:39:13
The D-Link DIR-865L is a dual band 802.11ac router with four Gigabit Ethernet ports and a USB port to which you can attach USB drives and printers. Its use of the new 802.11ac standard means it’s designed for fast, efficient transfer of data, so it’s i...
Bottom line Certainly not the fastest 802.11ac router, but it’s easy to use, has lots of features and is the cheapest...
80%
techadvisor.co.uk
Updated:
2013-05-06 05:39:13
Also known as the Wireless AC 1750 Dual Band Cloud Router, the DIR-865L is D-Link's flagship 802.11ac model. You do get a lot of router for your money, and this is one of the cheaper 11ac options. See also: Group test: what's the best wireless router?...
60%
trustedreviews.com
Updated:
2013-05-06 05:39:15
While we still await laptop, tablet and smartphone makers to jump on the bandwagon, there is no doubt the 802.11ac revolution is now well underway. Having seen next generation routers from three of the big four manufacturers (Netgear, Linksys and Buffalo...
Good Excellent 802.11ac & 802.11n 5GHz performance, Easy setup with useful Cloud accessibility, Bargain pricing...
Bad Poor 2.4GHz 802.11n performance, Unispiring design, mydlink Cloud platform basic at present...
Bottom line D-Link has a lot to be proud of with the D-Link DIR-865L. 802.11ac and 5GHz 802.11n performance, particularly at range, is outstanding, the setup is simple and the mydlink Cloud platform – while basic – is a nice extra. The asking price is also a new low...
80%
uk.hardware.info
Updated:
2013-05-06 05:39:15
D-Link really has gotten a feel for it this year. We've seen one new product after the other. Earlier we got the flagship model from their standard line of routers called the DIR-857, and now it's apparently time for the 802.11ac router, the DIR-865L. A...
Bottom line The D-Link DIR-865L is the fastest 802.11ac router that we've tested, at least with the new standard. The performance in combination with 802.11n clients is generally not that impressive. The fact that this router is a speed demon on 802.11ac is great...
0%
vr-zone.com
Updated:
2013-05-06 05:39:13
The DIR-865L is D-link's latest 802.11ac entrant to join their Cloud router product line that allows users to remotely control and manage their network with little or no hassle through the mydlink cloud service. The router comes in a vertical stand wit...
Bottom line The DIR-865L is D-link's latest 802.11ac entrant to join their Cloud router product line that allows users to remotely control and manage their network with little or no hassle through the mydlink cloud service. The router comes in a vertical stand wit...
80%
Laptopmag.com
Updated:
2013-05-06 05:39:17
If Guinness handed out world records for routers, D-Link Cloud Router 5700 DIR-865L would be the clear winner. This is the fastest router we've tested by far, capable of transferring a 6GB file in less than 90 seconds. But is speed enough of a reason...
Good Incredibly fast, Two good mobile apps, Four gigabit Ethernet ports...
Bad Old-school setup, No widgets, USB does not support printers...
Bottom line D-Link's 802.11a/c router is as fast as a Ferrari and lets you stream media and control settings via apps.
70%
pcworld.com_techhive.com
Updated:
2013-05-06 05:39:17
D-Link has been going ga-ga over the cloud lately, introducing a raft of new routers, NAS boxes, wireless IP cameras, and mobile apps that let you manage your network and the devices attached to it by using a PC, a smartphone, or a tablet (as long as t...
Good Very good cloud integration with mobile apps to support the initiative, DLNA media server, Better than average TCP throughput with 2.4GHz 802.11n...
Bad Fewer features than similarly priced 802.11ac routers, Only one USB port to support storage or a printer--not both, Very slow performance writing large files to an attached USB hard drive...
Bottom line D-Link's is on the right path with its cloud initiative, but the DIR-865L isn't the best 802.11ac router we've tested...
60%
pcmag.com
Updated:
2013-05-06 05:39:17
The D-Link Amplifi Cloud Router 5700 (DIR-865L)$294.57 at Memory4Less.com marks the advent of the company's entry into 802.11ac technology. Although the latest 802.11 wireless networking standard has yet to be ratified (and the standard won't be unti...
Good Provides 11ac as well as 802.11n. USB port for attaching USB drives. Robust IPv6 support.
Bad Performs worse than competing draft 11ac routers on the market. USB port does not support printers. SharePort utility interface issues. Problems signing up and registering for mydlink cloud service...
Bottom line D-Link's DIR-865 L falls short in overall performance compared with other draft 11ac routers on the market. Issues with features that should make the DIR-865 L stand from its competitors such as the SharePort utility and the mydlink cloud service are too...
50%
zdnet.com
Updated:
2015-06-13 03:17:10
The first 802.11ac router, based on Draft 2.0 silicon from Broadcom, appeared in the first quarter of 2012, and it's taken a while for other vendors to release their first products. The ratification process is now up to Draft 4.0, but final approval is st...
0%
Brand Image Product code Product Stock Price from
D-Link AC1200 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black D-Link AC1200 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
DIR-850L/E AC1200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)