D-Link logo

D-Link DIR-857 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71501
Info modified on:
01 Nov 2022, 09:11:56
Short summary description D-Link DIR-857 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

D-Link DIR-857, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description D-Link DIR-857 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

D-Link DIR-857. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 900 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2, WPS. Product colour: Black, LED indicators: Power, WLAN. Certification: FCC, IC, Wi-Fi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.