location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DIR-855/E wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIR-855/E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-855/E show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:10:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DIR-855/E wireless router :
The long product name of D-Link DIR-855/E wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xtreme N Duo Media Router
More>>>
D-Link DIR-855/E wireless router:
The official description of D-Link DIR-855/E wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BENEFITS OF DUO
The D-Link® Xtreme N Duo™ Media Router (DIR-855) is the latest addition to the Award-winning Xtreme N product family. The Duo technology in the DIR-855 supports dualband (2.4GHz & 5GHz) wireless signals at the same time. This allows you to check e-mail and browse the Internet using the 2.4GHz band while simultaneously streaming High-Definition (HD) movies and other media on the 5GHz band. The DIR-855 is designed for users looking to get a true HD wireless connection that can handle multiple HD video streams throughout the house, while being backward compatible with your existing 802.11g and 802.11a products.

5GHz TECHNOLOGY
The DIR-855 utilizes the 5GHz band, which is the best technology available for wirelessly streaming multiple HD videos across your network. It achieves this by operating in a clear wireless band to avoid interference that may slow down and limit the range of current wireless technologies like 802.11g**.

SHAREPORT
With SharePort™ technology you can connect a USB printer or storage device to your router and allow users to access them from anywhere on the network. Conveniently turn your existing USB printers and storage devices into network devices for everyone to share.

WHY INTELLIGENT QoS IS BETTER!
With some routers, all wired and wireless traffic, including Voice over IP (VoIP), Video Streaming, Online Gaming, and Web browsing are mixed together into a single data stream. By handling data this way, applications like Streaming Video could pause or delay. With the D-Link Intelligent QoS Prioritization Technology, wired and wireless traffic are analyzed and separated into multiple data streams. These streams are then categorized by sensitivity to delay, so applications like VoIP, Video Streaming, and Online Gaming are given priority over Web browsing. This enables multiple applications like Streaming Video and Gaming to stream smoothly to your TV or PC.

Delivering best-in-class performance, network security, and coverage, the Xtreme N Duo Media Router (DIR-855) is the ideal centerpiece for your wireless network in the home or office.

WHAT THIS PRODUCT DOES
Create a dualband wireless network to share high-speed Internet access with computers, game consoles, or media players from greater distances around your home or office.

XTREME N™ ROUTER BENEFITS
- Intelligent QoS technology prioritizes Internet traffic as well as wired and wireless network traffic
- Xtreme N technology allows for farther home coverage**
- Duo technology allows for dualband wireless streaming (2.4GHz & 5GHz simultaneously)
- Secure your wireless network using advanced WPA™ or WPA2™ encryption
- Supports Good Neighbor Policy – will not interfere with other wireless networks
- Backward compatible with 802.11g and 802.11a devices including game consoles and digital media players

Short summary description D-Link DIR-855/E wireless router:
This short summary of the D-Link DIR-855/E wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DIR-855/E, IEEE 802.11a, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, WPA, HTTP, Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n (draft 2.0), IPSec, L2TP, PPTP, 376 g

Long summary description D-Link DIR-855/E wireless router:
This is an auto-generated long summary of D-Link DIR-855/E wireless router based on the first three specs of the first five spec groups.

D-Link DIR-855/E. Networking standards: IEEE 802.11a, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: WPA. Management protocols: HTTP, Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n (draft 2.0), Supported network protocols: IPSec, L2TP, PPTP. Weight: 376 g. Compatible operating systems: Windows Vista, Windows XP SP2, Mac OS X (v10.4), Dimensions (WxDxH): 120.5 x 198 x 40.9 mm, Maximum data transfer rate: 5 Gbit/s

Network
Networking standards
IEEE 802.11a, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Security
Security algorithms
WPA
Protocols
Management protocols
HTTP
Data link protocols
Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n (draft 2.0)
Protocols
Supported network protocols
IPSec, L2TP, PPTP
Weight & dimensions
Weight
376 g
Other features
USB ports quantity
1
Compatible operating systems
Windows Vista, Windows XP SP2, Mac OS X (v10.4)
Dimensions (WxDxH)
120.5 x 198 x 40.9 mm
Maximum data transfer rate
5 Gbit/s
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 05:28:23
Uk has collected 35 expert reviews for D-Link DIR-855/E wireless router and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
computeractive.co.uk
Updated:
2011-09-26 05:10:53
When you can buy a router for around £30, what will you get by spending five times as much on a product such as D-Link’s DIR-855?The answer is just about every feature you’ve ever heard of, and then some. The DIR-855 isn’t an ADSL modem/router; it’s de...
Good Dual band; includes every conceivable feature; handy builtin display...
Bad High price...
Bottom line Does almost everything you could possibly want, but at a cost...
80%
expertreviews.co.uk
Updated:
2011-09-26 05:13:53
A dual band model with fair performance and a handy screen. The first aspect of the DIR-855 youll notice is the bright OLED screen built into the front. This shows you the status of your network at a glance, without having to going into the web in...
60%
pcadvisor.co.uk
Updated:
2011-09-26 05:15:55
The D-Link DIR-855 looks and feels sturdy, but this quality comes at a price. As you might expect from its price tag, its a high-spec device with true dual-band capability. This means it can simultaneously broadcast draft-n at both 2.4GHz and 5GHz...
Bottom line The D-Link DIR-855 is a fast, well-specified and well-built device. Its also expensive and, good though it is, this Wi-Fi router is only truly essential if you absolutely must have the dual-band capability or the USB port. Roger Gann Lowest online pr...
0%
alphr.com
Updated:
2011-09-26 05:21:16
Our last router Labs focussed on wireless-n draft 2.0 routers with ADSL modems built in. But there's a massive market for devices without the ADSL capability. For anyone with existing cable internet access or a modem that's already set up and ready to...
Bottom line Fast and packed with features, but all this comes at a prohibitive cost...
67%
expertreviews.co.uk
Updated:
2011-09-26 05:22:16
D-Links DIR-855 router has more features than most, but these come at a price. The most obvious is the bright OLED screen, which makes it easy to check the status of your network at the touch of a button. It can display up- and down-stream speeds...
60%
pcauthority.com.au
Updated:
2011-11-04 14:01:34
D-Link's top-end DIR-855 router has been around for some time, but it's still the firm's fastest, most luxurious model. It offers dual-band operation and theoretical raw throughput of up to 300Mbits/sec on each.It's also the only router this month to b...
Bottom line Poor range and a high price tag put paid to this router’s chances...
50%
pcauthority.com.au
Updated:
2011-11-04 14:01:35
Although D-Link positions the DIR-855 as a home device - “High-speed wireless for gaming, music, voice and video” - it does have some features that make it worth considering for a small office network.Firstly, it supports WPS pushbutton mode for automa...
Bottom line The DIR-855 is among the fastest wireless routers in our tests and would be particularly attractive to all-Windows networks...
83%
maximumpc.com
Updated:
2011-09-26 05:05:52
Does 'Xtreme' refer to the price tag? In terms of features, D-Link’s DIR-855 came the closest to matching Netgear’s routerlicious WNDR3700. It’s a simultaneous dual-band model that allows you to run guest networks on either the 2.4- or 5GHz frequencies...
Good Supremely configurable; OLED display; dual guest networks...
Bad Absurd price/performance ratio; no DLNAcompliant media server; NAS feature requires client utility.
60%
Laptopmag.com
Updated:
2011-09-26 05:09:52
Sure, the D-Link DIR-855 has an OLED display, green tech, a USB port, and decent performance. But we’re not convinced that all of this router’s extra features are worth twice the price of competing dual-band models. The Linksys WRT610N, at $149, is a b...
Good Helpful LCD display, Dual-band support, Can use USB port for networked storage...
Bad Relatively slow performance, Too expensive...
Bottom line Sure, the D-Link DIR-855 has an OLED display, green tech, a USB port, and decent performance. But we’re not convinced that all of this router’s extra features are worth twice the price of competing dual-band models. The Linksys WRT610N, at $14...
60%
trustedreviews.com
Updated:
2011-09-26 05:14:53
Despite being announced ages ago it's been a long wait for D-Link's latest wireless broadband router and this was no doubt due to a recall the company issued in January after assembly errors were discovered in a small number of units. Well, the DIR-855 is...
70%
techworld.com
Updated:
2011-09-26 05:17:11
The D-Link DIR-855 looks and feels sturdy, but this quality comes at a price. As you might expect from its price tag, it's a high-spec device with true dual-band capability. This means it can simultaneously broadcast draft-n at both 2.4GHz and 5GHz.As...
Bottom line The D-Link DIR-855 is a fast, well-specified and well-built device. It's also expensive and, good though it is, this Wi-Fi router is only truly essential if you absolutely must have the dual-band capability or the USB port...
0%
v3.co.uk
Updated:
2011-09-26 05:19:14
When you can pick up a router for around £30, you have to wonder what you’ll get by spending five times as much on a product such as D-Link’s DIR-855. In this case, though, the answer is that you get just about every feature you’ve ever heard of, and t...
80%
smallnetbuilder.com
Updated:
2011-09-26 05:24:17
Dual-band dual radio Wi-Fi Certified 802.11n Draft 2.0 router based on Atheros XSPAN silicon...
Good Two radios for simultaneous dualband operation, Gigabit WAN and LAN with > 300 Mbps routing speed, High simultaneous sessions, Automatic QoS for Internet uplink and WLAN...
Bad Expensive, Lacks of matching adapter holds back performance...
Bottom line Dual-band dual radio Wi-Fi Certified 802.11n Draft 2.0 router based on Atheros XSPAN silicon...
0%
pcmag.com
Updated:
2011-09-26 05:27:20
The King is dead. Long live the King. On our Labs tests, the brand-spanking-new D-Link Xtreme N Duo Media Router (aka the DIR-855) garnered enough oohs and aahs to be named our new all-around Editors Choice for home wireless routers. Not only is the...
Good Great wireless-n performance. Advanced management interface with QoS. Good parental controls. USB print sharing.
Bad Buggy installation wizard. Pricey.
Bottom line If the price doesnt put you off, youll find that the DIR-855 makes an excellent home or business wireless-n router, thanks to loads of features and standout performance...
80%
Country Distributor
United Kingdom 1 distributor(s)