D-Link logo

D-Link DIR-853 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85476
Info modified on:
27 Sept 2022, 09:28:37
Short summary description D-Link DIR-853 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

D-Link DIR-853, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description D-Link DIR-853 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

D-Link DIR-853. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3ab, IEEE 802.3u. 4G standard: LTE. Product type: Tabletop router, Product colour: Black, LED indicators: LAN, LTE, Power, USB, WLAN. Cables included: LAN (RJ-45)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.